TelephoneStuff.com Bogen 24V Power Supply PRSASAC

Description
Designed to supply the low voltage DC requirements for all Bogen products. Features: - Input: 120V AC line cord - Output: 24V @ 0.45A - Loop start paging interface built-in - Output connections: Screw terminals
Description
Designed to supply the low voltage DC requirements for all Bogen products. Features: - Input: 120V AC line cord - Output: 24V @ 0.45A - Loop start paging interface built-in - Output connections: Screw terminals

Suppliers

Company
Product
Description
Supplier Links
Bogen 24V Power Supply - PRSASAC - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 24V Power Supply
PRSASAC
Bogen 24V Power Supply PRSASAC
Designed to supply the low voltage DC requirements for all Bogen products. Features: - Input: 120V AC line cord - Output: 24V @ 0.45A - Loop start paging interface built-in - Output connections: Screw terminals

Designed to supply the low voltage DC requirements for all Bogen products.
Features:
- Input: 120V AC line cord
- Output: 24V @ 0.45A
- Loop start paging interface built-in
- Output connections: Screw terminals

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number PRSASAC
Product Name Bogen 24V Power Supply
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1217162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details