TelephoneStuff.com Aiphone DC 6V Power Supply SKK-620

Description
DC 6V power supply. Features: - Input voltage and Capacity: 120V AC, 60Hz - Output Voltage: 6V DC, 200mA - Used for Aiphone models: - AT-406 - AT-406B/A - C-123L/A - LEM - TAR-3
Description
DC 6V power supply. Features: - Input voltage and Capacity: 120V AC, 60Hz - Output Voltage: 6V DC, 200mA - Used for Aiphone models: - AT-406 - AT-406B/A - C-123L/A - LEM - TAR-3

Suppliers

Company
Product
Description
Supplier Links
Aiphone DC 6V Power Supply - SKK-620 - TelephoneStuff.com
Huntington Beach, CA, USA
Aiphone DC 6V Power Supply
SKK-620
Aiphone DC 6V Power Supply SKK-620
DC 6V power supply. Features: - Input voltage and Capacity: 120V AC, 60Hz - Output Voltage: 6V DC, 200mA - Used for Aiphone models: - AT-406 - AT-406B/A - C-123L/A - LEM - TAR-3

DC 6V power supply.
Features:
- Input voltage and Capacity: 120V AC, 60Hz
- Output Voltage: 6V DC, 200mA
- Used for Aiphone models:
- AT-406
- AT-406B/A
- C-123L/A
- LEM
- TAR-3

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number SKK-620
Product Name Aiphone DC 6V Power Supply
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details