TelephoneStuff.com Valcom Unfiltered Power Supply 250mA, -24 V DC VP-324

Description
Unfiltered Power Supply 250mA, -24 V DC is non-regulated "unfiltered signal battery" which provides 24 V DC, 0.25 Amp power supply. The output is floating with respect to ground. Power Supply Features: - Short circuit protection is provided - Non-regulated 24VDC "B" Battery - Thermal overload protection - Floating output - Short circuit protected - Provides six Valcom power units - Control Unit Power Requirements: +6 Valcom Power Units
Description
Unfiltered Power Supply 250mA, -24 V DC is non-regulated "unfiltered signal battery" which provides 24 V DC, 0.25 Amp power supply. The output is floating with respect to ground. Power Supply Features: - Short circuit protection is provided - Non-regulated 24VDC "B" Battery - Thermal overload protection - Floating output - Short circuit protected - Provides six Valcom power units - Control Unit Power Requirements: +6 Valcom Power Units

Suppliers

Company
Product
Description
Supplier Links
Valcom Unfiltered Power Supply 250mA, -24 V DC - VP-324 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Unfiltered Power Supply 250mA, -24 V DC
VP-324
Valcom Unfiltered Power Supply 250mA, -24 V DC VP-324
Unfiltered Power Supply 250mA, -24 V DC is non-regulated "unfiltered signal battery" which provides 24 V DC, 0.25 Amp power supply. The output is floating with respect to ground. Power Supply Features: - Short circuit protection is provided - Non-regulated 24VDC "B" Battery - Thermal overload protection - Floating output - Short circuit protected - Provides six Valcom power units - Control Unit Power Requirements: +6 Valcom Power Units

Unfiltered Power Supply 250mA, -24 V DC is non-regulated "unfiltered signal battery" which provides 24 V DC, 0.25 Amp power supply. The output is floating with respect to ground.
Power Supply Features:
- Short circuit protection is provided
- Non-regulated 24VDC "B" Battery
- Thermal overload protection
- Floating output
- Short circuit protected
- Provides six Valcom power units
- Control Unit Power Requirements: +6 Valcom Power Units

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number VP-324
Product Name Valcom Unfiltered Power Supply 250mA, -24 V DC
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227063 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details