TelephoneStuff.com Samsung Power Supply 60 DCS-PSU-60

Description
Supports 60 station devices per cabinet. The PROSTAR DCS is a fully modular system comprised of a basic key service unit, two additional expansion cabinets, interface cards and electronic keysets. A fully expanded system using the T1 card can have a maximum of 168 lines or 172 stations. Without the T1 card, the maximum number of lines is reduced to 160. Power Supply Features: - One power supply required per cabinet - Provides greater expansion capability - Supports up to 60 stations or 64 lines in a single cabinet (56 lines without T1) - Supports up to 116 stations or 112 lines in 2 cabinets (104 lines without T1) - Supports up to 172 stations or 168 lines in 3 cabinets (160 lines without T1) Returns: - Due to the specialized nature of this product and manufacturer requirements, this item is non-returnable.
Description
Supports 60 station devices per cabinet. The PROSTAR DCS is a fully modular system comprised of a basic key service unit, two additional expansion cabinets, interface cards and electronic keysets. A fully expanded system using the T1 card can have a maximum of 168 lines or 172 stations. Without the T1 card, the maximum number of lines is reduced to 160. Power Supply Features: - One power supply required per cabinet - Provides greater expansion capability - Supports up to 60 stations or 64 lines in a single cabinet (56 lines without T1) - Supports up to 116 stations or 112 lines in 2 cabinets (104 lines without T1) - Supports up to 172 stations or 168 lines in 3 cabinets (160 lines without T1) Returns: - Due to the specialized nature of this product and manufacturer requirements, this item is non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Samsung Power Supply  60 - DCS-PSU-60 - TelephoneStuff.com
Huntington Beach, CA, USA
Samsung Power Supply 60
DCS-PSU-60
Samsung Power Supply 60 DCS-PSU-60
Supports 60 station devices per cabinet. The PROSTAR DCS is a fully modular system comprised of a basic key service unit, two additional expansion cabinets, interface cards and electronic keysets. A fully expanded system using the T1 card can have a maximum of 168 lines or 172 stations. Without the T1 card, the maximum number of lines is reduced to 160. Power Supply Features: - One power supply required per cabinet - Provides greater expansion capability - Supports up to 60 stations or 64 lines in a single cabinet (56 lines without T1) - Supports up to 116 stations or 112 lines in 2 cabinets (104 lines without T1) - Supports up to 172 stations or 168 lines in 3 cabinets (160 lines without T1) Returns: - Due to the specialized nature of this product and manufacturer requirements, this item is non-returnable.

Supports 60 station devices per cabinet. The PROSTAR DCS is a fully modular system comprised of a basic key service unit, two additional expansion cabinets, interface cards and electronic keysets. A fully expanded system using the T1 card can have a maximum of 168 lines or 172 stations. Without the T1 card, the maximum number of lines is reduced to 160.
Power Supply Features:
- One power supply required per cabinet
- Provides greater expansion capability
- Supports up to 60 stations or 64 lines in a single cabinet (56 lines without T1)
- Supports up to 116 stations or 112 lines in 2 cabinets (104 lines without T1)
- Supports up to 172 stations or 168 lines in 3 cabinets (160 lines without T1)
Returns:
- Due to the specialized nature of this product and manufacturer
requirements, this item is non-returnable.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number DCS-PSU-60
Product Name Samsung Power Supply 60
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-11000-40-3u-27675 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details