TelephoneStuff.com Bogen 12V Power Supply PRS40C

Description
12V Power Supply provides 12V DC at 300 mA, as required for various telephone paging access devices. Features: - Rugged and versatile - Input: 120V AC, 60 Hz, 8W - Output: 12V DC, 300 mA Unregulated - UL listed
Description
12V Power Supply provides 12V DC at 300 mA, as required for various telephone paging access devices. Features: - Rugged and versatile - Input: 120V AC, 60 Hz, 8W - Output: 12V DC, 300 mA Unregulated - UL listed

Suppliers

Company
Product
Description
Supplier Links
Bogen 12V Power Supply - PRS40C - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 12V Power Supply
PRS40C
Bogen 12V Power Supply PRS40C
12V Power Supply provides 12V DC at 300 mA, as required for various telephone paging access devices. Features: - Rugged and versatile - Input: 120V AC, 60 Hz, 8W - Output: 12V DC, 300 mA Unregulated - UL listed

12V Power Supply provides 12V DC at 300 mA, as required for various telephone paging access devices.
Features:
- Rugged and versatile
- Input: 120V AC, 60 Hz, 8W
- Output: 12V DC, 300 mA Unregulated
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number PRS40C
Product Name Bogen 12V Power Supply
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Switching Power Supplies - 1227901 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details