TelephoneStuff.com Leviton Control Unit and Power Supply for Ophera System BC100-0VA

Description
Control Unit and Power Supply for the Ophera System. Features: - A single control unit and power supply (BC100-0VA) can supply power for one video entry panel (BT102-01G), one digital keypad panel (BT200-DPG), and all Ophera receivers (BR200-00W), provided only one receiver is used per apartment or suite - Provides power and communications (audio, video, and data) between BC100-0VA and receivers using just two wires - Power supplies require input voltage of 120-127VAC @ 60Hz - Transformers are electronically protected against overloading and short circuiting (i.e. no fuses are used) - Dimensions - 8.27" x 4.21" x 2.48" (210 mm x 107 mm x 63 mm) - Operating Temperature - 32° F to 95° F (0° C to 35° C) - 120-127V, 60Hz, (12 DIN) Note: Power supplies must be installed in a metal fire enclosure and must be connected to a branch circuit with a 20A maximum circuit breaker.
Description
Control Unit and Power Supply for the Ophera System. Features: - A single control unit and power supply (BC100-0VA) can supply power for one video entry panel (BT102-01G), one digital keypad panel (BT200-DPG), and all Ophera receivers (BR200-00W), provided only one receiver is used per apartment or suite - Provides power and communications (audio, video, and data) between BC100-0VA and receivers using just two wires - Power supplies require input voltage of 120-127VAC @ 60Hz - Transformers are electronically protected against overloading and short circuiting (i.e. no fuses are used) - Dimensions - 8.27" x 4.21" x 2.48" (210 mm x 107 mm x 63 mm) - Operating Temperature - 32° F to 95° F (0° C to 35° C) - 120-127V, 60Hz, (12 DIN) Note: Power supplies must be installed in a metal fire enclosure and must be connected to a branch circuit with a 20A maximum circuit breaker.

Suppliers

Company
Product
Description
Supplier Links
Leviton Control Unit and Power Supply for Ophera System - BC100-0VA - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Control Unit and Power Supply for Ophera System
BC100-0VA
Leviton Control Unit and Power Supply for Ophera System BC100-0VA
Control Unit and Power Supply for the Ophera System. Features: - A single control unit and power supply (BC100-0VA) can supply power for one video entry panel (BT102-01G), one digital keypad panel (BT200-DPG), and all Ophera receivers (BR200-00W), provided only one receiver is used per apartment or suite - Provides power and communications (audio, video, and data) between BC100-0VA and receivers using just two wires - Power supplies require input voltage of 120-127VAC @ 60Hz - Transformers are electronically protected against overloading and short circuiting (i.e. no fuses are used) - Dimensions - 8.27" x 4.21" x 2.48" (210 mm x 107 mm x 63 mm) - Operating Temperature - 32° F to 95° F (0° C to 35° C) - 120-127V, 60Hz, (12 DIN) Note: Power supplies must be installed in a metal fire enclosure and must be connected to a branch circuit with a 20A maximum circuit breaker.

Control Unit and Power Supply for the Ophera System.
Features:
- A single control unit and power supply (BC100-0VA) can
supply power for one video entry panel (BT102-01G), one digital keypad panel (BT200-DPG), and all Ophera receivers
(BR200-00W), provided only one receiver is used per apartment or suite
- Provides power and communications (audio, video, and data) between BC100-0VA and receivers using just two wires
- Power supplies require input voltage of 120-127VAC @ 60Hz
- Transformers are electronically protected against overloading and short circuiting (i.e. no fuses are used)
- Dimensions - 8.27" x 4.21" x 2.48" (210 mm x 107 mm x 63 mm)
- Operating Temperature -
32° F to 95° F (0° C to 35° C)
- 120-127V, 60Hz, (12 DIN)
Note: Power supplies must be installed in a metal fire enclosure and must be connected to a branch circuit with a 20A maximum circuit breaker.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number BC100-0VA
Product Name Leviton Control Unit and Power Supply for Ophera System
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1227724 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details