TelephoneStuff.com Aiphone 24V DC, 1A Power Supply PS-2410LC

Description
24V DC, 1 A power supply. Features: - 120V AC - 50/60Hz - 35W - Used for Aiphone intercoms: - GF-BC(GF) - GF-VBC - GFW-VBC(GF) - MAW-B
Description
24V DC, 1 A power supply. Features: - 120V AC - 50/60Hz - 35W - Used for Aiphone intercoms: - GF-BC(GF) - GF-VBC - GFW-VBC(GF) - MAW-B

Suppliers

Company
Product
Description
Supplier Links
Aiphone 24V DC, 1A Power Supply - PS-2410LC - TelephoneStuff.com
Huntington Beach, CA, USA
Aiphone 24V DC, 1A Power Supply
PS-2410LC
Aiphone 24V DC, 1A Power Supply PS-2410LC
24V DC, 1 A power supply. Features: - 120V AC - 50/60Hz - 35W - Used for Aiphone intercoms: - GF-BC(GF) - GF-VBC - GFW-VBC(GF) - MAW-B

24V DC, 1 A power supply.
Features:
- 120V AC
- 50/60Hz
- 35W
- Used for Aiphone intercoms:
- GF-BC(GF)
- GF-VBC
- GFW-VBC(GF)
- MAW-B

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number PS-2410LC
Product Name Aiphone 24V DC, 1A Power Supply
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
1000A 3000A 5000A Rectifier for Electroplating Three Phase Trafo Electroplating Anodize Rectifier Reversable Price - No.1601573798412 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPDF-480-27-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details