TelephoneStuff.com Samsung 12VDC at 3.0 Amp/4 Fused Outputs Power Supply GV-M1234

Description
12VDC at 3.0 Amp/4 Fused Outputs Power Supply. Power Supply Features: - Input: 115VAC 50/60 Hz 1.0 amp> - 2.5 amps 12VDC continuous supply current - Four 12v DC individually fused outputs - Output fuses are rated at 1 amp - Surge protected outputs - Individual LEDs for each output - Power ON/OFF switch - Spare fuses included - UL listed
Description
12VDC at 3.0 Amp/4 Fused Outputs Power Supply. Power Supply Features: - Input: 115VAC 50/60 Hz 1.0 amp> - 2.5 amps 12VDC continuous supply current - Four 12v DC individually fused outputs - Output fuses are rated at 1 amp - Surge protected outputs - Individual LEDs for each output - Power ON/OFF switch - Spare fuses included - UL listed

Suppliers

Company
Product
Description
Supplier Links
Samsung 12VDC at 3.0 Amp/4 Fused Outputs Power Supply - GV-M1234 - TelephoneStuff.com
Huntington Beach, CA, USA
Samsung 12VDC at 3.0 Amp/4 Fused Outputs Power Supply
GV-M1234
Samsung 12VDC at 3.0 Amp/4 Fused Outputs Power Supply GV-M1234
12VDC at 3.0 Amp/4 Fused Outputs Power Supply. Power Supply Features: - Input: 115VAC 50/60 Hz 1.0 amp> - 2.5 amps 12VDC continuous supply current - Four 12v DC individually fused outputs - Output fuses are rated at 1 amp - Surge protected outputs - Individual LEDs for each output - Power ON/OFF switch - Spare fuses included - UL listed

12VDC at 3.0 Amp/4 Fused Outputs Power Supply.
Power Supply Features:
- Input: 115VAC 50/60 Hz 1.0 amp>
- 2.5 amps 12VDC continuous supply current
- Four 12v DC individually fused outputs
- Output fuses are rated at 1 amp
- Surge protected outputs
- Individual LEDs for each output
- Power ON/OFF switch
- Spare fuses included
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number GV-M1234
Product Name Samsung 12VDC at 3.0 Amp/4 Fused Outputs Power Supply
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Programmable Power / 4U Programmable DC Power - hea6893-ea-pu-12000-40-4u-wc-32112 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details