TelephoneStuff.com Aiphone DC 6V Power Supply SKK-620B

Description
DC 6V Power Supply. Features: - Input Voltage and Capacity: 120V AC, 60Hz - Output Voltage: 6V DC, 200mA - UL listed
Description
DC 6V Power Supply. Features: - Input Voltage and Capacity: 120V AC, 60Hz - Output Voltage: 6V DC, 200mA - UL listed

Suppliers

Company
Product
Description
Supplier Links
Aiphone DC 6V Power Supply - SKK-620B - TelephoneStuff.com
Huntington Beach, CA, USA
Aiphone DC 6V Power Supply
SKK-620B
Aiphone DC 6V Power Supply SKK-620B
DC 6V Power Supply. Features: - Input Voltage and Capacity: 120V AC, 60Hz - Output Voltage: 6V DC, 200mA - UL listed

DC 6V Power Supply.
Features:
- Input Voltage and Capacity: 120V AC, 60Hz
- Output Voltage: 6V DC, 200mA
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number SKK-620B
Product Name Aiphone DC 6V Power Supply
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
Programmable Power / 1U Programmable DC Power - ea-ps-9360-15-1u-29384 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 15 amps
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details