TelephoneStuff.com Aiphone 18V DC, 1.2A Power Supply PS-18YC-A

Description
18V DC, 1.2A Power Supply. Features: - Input voltage and capacity: 120V AC, 50/60Hz, 30W - Output voltage: 18V DC, 1.2A - Used with Aiphone intercoms: - IE-8MD - MY-1CD - MK-1MD/A - TC-M without video - MYH-CU
Description
18V DC, 1.2A Power Supply. Features: - Input voltage and capacity: 120V AC, 50/60Hz, 30W - Output voltage: 18V DC, 1.2A - Used with Aiphone intercoms: - IE-8MD - MY-1CD - MK-1MD/A - TC-M without video - MYH-CU

Suppliers

Company
Product
Description
Supplier Links
Aiphone 18V DC, 1.2A Power Supply - PS-18YC-A - TelephoneStuff.com
Huntington Beach, CA, USA
Aiphone 18V DC, 1.2A Power Supply
PS-18YC-A
Aiphone 18V DC, 1.2A Power Supply PS-18YC-A
18V DC, 1.2A Power Supply. Features: - Input voltage and capacity: 120V AC, 50/60Hz, 30W - Output voltage: 18V DC, 1.2A - Used with Aiphone intercoms: - IE-8MD - MY-1CD - MK-1MD/A - TC-M without video - MYH-CU

18V DC, 1.2A Power Supply.
Features:
- Input voltage and capacity: 120V AC, 50/60Hz, 30W
- Output voltage: 18V DC, 1.2A
- Used with Aiphone intercoms:
- IE-8MD
- MY-1CD
- MK-1MD/A
- TC-M without video
- MYH-CU

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number PS-18YC-A
Product Name Aiphone 18V DC, 1.2A Power Supply
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Bench Power Supplies - 1236635 - RS Components, Ltd.
Specs
Technology Linear Power Supply
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
View Details