TelephoneStuff.com Leviton Universal Mini DC Power Supply 47605-PSB

Description
Universal Mini DC Power Supply supports between 90V and 264V of AC power. Surge protected power source provides up to three 12V DC devices with 10 watts of power, enabling distribution of audio and video applications throughout the home or office. Features: - Operates on any incoming AC voltage in the range of 90V-264V - Compatible with North American and international electrical systems - Three 12V DC connectors provide up to 10 watts of power - Fits into knock-outs located on the bottom of Leviton's Structured Media enclosures - Easily installed with wire nut connectors for the incoming line, neutral and ground wires - Short Circuit Overload Protection safeguards connected equipment in a fault situation - EM/RFI filtering limits noise from entering the power supply and affecting equipment performance - Green LED light indicates that DC power is present - Three DC cables included to connect modules to the power supply
Description
Universal Mini DC Power Supply supports between 90V and 264V of AC power. Surge protected power source provides up to three 12V DC devices with 10 watts of power, enabling distribution of audio and video applications throughout the home or office. Features: - Operates on any incoming AC voltage in the range of 90V-264V - Compatible with North American and international electrical systems - Three 12V DC connectors provide up to 10 watts of power - Fits into knock-outs located on the bottom of Leviton's Structured Media enclosures - Easily installed with wire nut connectors for the incoming line, neutral and ground wires - Short Circuit Overload Protection safeguards connected equipment in a fault situation - EM/RFI filtering limits noise from entering the power supply and affecting equipment performance - Green LED light indicates that DC power is present - Three DC cables included to connect modules to the power supply

Suppliers

Company
Product
Description
Supplier Links
Leviton Universal Mini DC Power Supply - 47605-PSB - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Universal Mini DC Power Supply
47605-PSB
Leviton Universal Mini DC Power Supply 47605-PSB
Universal Mini DC Power Supply supports between 90V and 264V of AC power. Surge protected power source provides up to three 12V DC devices with 10 watts of power, enabling distribution of audio and video applications throughout the home or office. Features: - Operates on any incoming AC voltage in the range of 90V-264V - Compatible with North American and international electrical systems - Three 12V DC connectors provide up to 10 watts of power - Fits into knock-outs located on the bottom of Leviton's Structured Media enclosures - Easily installed with wire nut connectors for the incoming line, neutral and ground wires - Short Circuit Overload Protection safeguards connected equipment in a fault situation - EM/RFI filtering limits noise from entering the power supply and affecting equipment performance - Green LED light indicates that DC power is present - Three DC cables included to connect modules to the power supply

Universal Mini DC Power Supply supports between 90V and 264V of AC power. Surge protected power source provides up to three 12V DC devices with 10 watts of power, enabling distribution of audio and video applications throughout the home or office.
Features:
- Operates on any incoming AC voltage in the range of 90V-264V
- Compatible with North American and international electrical systems
- Three 12V DC connectors provide up to 10 watts of power
- Fits into knock-outs located on the bottom of Leviton's Structured Media enclosures
- Easily installed with wire nut connectors for the incoming line, neutral and ground wires
- Short Circuit Overload Protection safeguards connected equipment in a fault situation
- EM/RFI filtering limits noise from entering the power supply and affecting equipment performance
- Green LED light indicates that DC power is present
- Three DC cables included to connect modules to the power supply

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number 47605-PSB
Product Name Leviton Universal Mini DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details