TelephoneStuff.com Nortel IP Audio Conference Phone 2033 with External.. NTEX11FA70E6

Description
IP Audio Conference Phone 2033 with External Microphones and Power Supply is a full duplex, handsfree conference phone for the desktop, offering 360 degree room coverage with support of Nortel IP telephony features. It meets the IEEE 1329 standard for full duplex, a backlit 3 x 24 monochrome bitmapped LCD with 246 x 68 pixel resolution, 802.1p/Q and DiffServ prioritization, DHCP and G.711/G.729a codecs. Features: - 360 degree room coverage with optional expansion microphones offers flexible and expandable coverage for small-to-medium sized conference rooms or offices (up to 20 ft. x 30 ft./ 6.1 m x 9.1 m) - Backlit 3x24 LCD promotes enhanced viewing angles for conference users - Ten fixed keys (Line, Release, Hold, Mute, Up/Down Volume, Scroll Up/Down, Messages, Services) and three soft-label keys for easy-to-use navigation - Cross Nortel Communication Server offering with support of up to 650 telephony features (varies by Nortel Communication Server) delivering a rich user experience - Full duplex speakerphone with acoustic clarity technology supports simultaneous natural conversation in conference settings - Tight business telephony feature integration with Nortel Communication Servers delivers a rich user experience - Field upgradeable firmware for added convenience and time savings using Trivial File Transfer Protocol (TFTP) or UNIStim File Transfer Protocol (UFTP) - Universal power supply included
Description
IP Audio Conference Phone 2033 with External Microphones and Power Supply is a full duplex, handsfree conference phone for the desktop, offering 360 degree room coverage with support of Nortel IP telephony features. It meets the IEEE 1329 standard for full duplex, a backlit 3 x 24 monochrome bitmapped LCD with 246 x 68 pixel resolution, 802.1p/Q and DiffServ prioritization, DHCP and G.711/G.729a codecs. Features: - 360 degree room coverage with optional expansion microphones offers flexible and expandable coverage for small-to-medium sized conference rooms or offices (up to 20 ft. x 30 ft./ 6.1 m x 9.1 m) - Backlit 3x24 LCD promotes enhanced viewing angles for conference users - Ten fixed keys (Line, Release, Hold, Mute, Up/Down Volume, Scroll Up/Down, Messages, Services) and three soft-label keys for easy-to-use navigation - Cross Nortel Communication Server offering with support of up to 650 telephony features (varies by Nortel Communication Server) delivering a rich user experience - Full duplex speakerphone with acoustic clarity technology supports simultaneous natural conversation in conference settings - Tight business telephony feature integration with Nortel Communication Servers delivers a rich user experience - Field upgradeable firmware for added convenience and time savings using Trivial File Transfer Protocol (TFTP) or UNIStim File Transfer Protocol (UFTP) - Universal power supply included

Suppliers

Company
Product
Description
Supplier Links
Nortel IP Audio Conference Phone 2033 with External.. - NTEX11FA70E6 - TelephoneStuff.com
Huntington Beach, CA, USA
Nortel IP Audio Conference Phone 2033 with External..
NTEX11FA70E6
Nortel IP Audio Conference Phone 2033 with External.. NTEX11FA70E6
IP Audio Conference Phone 2033 with External Microphones and Power Supply is a full duplex, handsfree conference phone for the desktop, offering 360 degree room coverage with support of Nortel IP telephony features. It meets the IEEE 1329 standard for full duplex, a backlit 3 x 24 monochrome bitmapped LCD with 246 x 68 pixel resolution, 802.1p/Q and DiffServ prioritization, DHCP and G.711/G.729a codecs. Features: - 360 degree room coverage with optional expansion microphones offers flexible and expandable coverage for small-to-medium sized conference rooms or offices (up to 20 ft. x 30 ft./ 6.1 m x 9.1 m) - Backlit 3x24 LCD promotes enhanced viewing angles for conference users - Ten fixed keys (Line, Release, Hold, Mute, Up/Down Volume, Scroll Up/Down, Messages, Services) and three soft-label keys for easy-to-use navigation - Cross Nortel Communication Server offering with support of up to 650 telephony features (varies by Nortel Communication Server) delivering a rich user experience - Full duplex speakerphone with acoustic clarity technology supports simultaneous natural conversation in conference settings - Tight business telephony feature integration with Nortel Communication Servers delivers a rich user experience - Field upgradeable firmware for added convenience and time savings using Trivial File Transfer Protocol (TFTP) or UNIStim File Transfer Protocol (UFTP) - Universal power supply included

IP Audio Conference Phone 2033 with External Microphones and Power Supply is a full duplex, handsfree conference phone for the desktop, offering 360 degree room coverage with support of Nortel IP telephony features. It meets the IEEE 1329 standard for full duplex, a backlit 3 x 24 monochrome bitmapped LCD with 246 x 68 pixel resolution, 802.1p/Q and DiffServ prioritization, DHCP and G.711/G.729a codecs.
Features:
- 360 degree room coverage with optional expansion microphones offers flexible and expandable coverage for small-to-medium sized conference rooms or offices (up to 20 ft. x 30 ft./ 6.1 m x 9.1 m)
- Backlit 3x24 LCD promotes enhanced viewing angles for conference users
- Ten fixed keys (Line, Release, Hold, Mute, Up/Down Volume, Scroll Up/Down, Messages, Services) and three soft-label keys for easy-to-use navigation
- Cross Nortel Communication Server offering with support of up to 650 telephony features (varies by Nortel Communication Server) delivering a rich user experience
- Full duplex speakerphone with acoustic clarity technology supports simultaneous natural conversation in conference settings
- Tight business telephony feature integration with Nortel Communication Servers delivers a rich user experience
- Field upgradeable firmware for added convenience and time savings using Trivial File Transfer Protocol (TFTP) or UNIStim File Transfer Protocol (UFTP)
- Universal power supply included

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number NTEX11FA70E6
Product Name Nortel IP Audio Conference Phone 2033 with External..
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details