TelephoneStuff.com Bogen 48V Power Supply PRS48

Description
48V Power Supply provides 48V DC at 100 mA, as required for various telephone paging access devices. Features: - Rugged and versatile - Input: 120V AC, 60 Hz, 24W - Output: 48V DC, 100 mA Regulated - Output Connection: Screw Terminal - UL listed
Description
48V Power Supply provides 48V DC at 100 mA, as required for various telephone paging access devices. Features: - Rugged and versatile - Input: 120V AC, 60 Hz, 24W - Output: 48V DC, 100 mA Regulated - Output Connection: Screw Terminal - UL listed

Suppliers

Company
Product
Description
Supplier Links
Bogen 48V Power Supply - PRS48 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 48V Power Supply
PRS48
Bogen 48V Power Supply PRS48
48V Power Supply provides 48V DC at 100 mA, as required for various telephone paging access devices. Features: - Rugged and versatile - Input: 120V AC, 60 Hz, 24W - Output: 48V DC, 100 mA Regulated - Output Connection: Screw Terminal - UL listed

48V Power Supply provides 48V DC at 100 mA, as required for various telephone paging access devices.
Features:
- Rugged and versatile
- Input: 120V AC, 60 Hz, 24W
- Output: 48V DC, 100 mA Regulated
- Output Connection: Screw Terminal
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number PRS48
Product Name Bogen 48V Power Supply
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPWF-200L-24-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
Industrial, DIN Rail Power Supplies - 2330-AC2900-ND - DigiKey
Specs
Type 1
Operating Temperature -5 to 70 C (23 to 158 F)
DC Input Voltage 26.5 to 31.6 volts
View Details