TelephoneStuff.com Bogen Ambient Noise Sensor with Power Supply and Microphone ANS501

Description
Ambient Noise Sensor with Power Supply and Microphone is designed to monitor continuously changing ambient noise levels and electronically adjust the level of a page announcement and/or background music so intelligibility is maintained. Ambient Noise Sensor Features: - Balanced input and output - Unbalanced input and output - Unbalanced stereo AUX inputs (summed mono) - AUX inputs bypass gain control feature - Remote defeat connections (to disable level boost) - Automatically adjusts level of page announcements - Run/Set mode switch - ANS501 can be wired in between preamp and power amp or to amplifier insert jacks - Maximum boost, activity threshold, relative gain - AUX input level, ramp speed, and ambient MIC input threshold controls - Supports up to four microphones wired in parallel - Microphone wire run can be up to 2,000 feet with no appreciable loss of signal - Microphone module includes an adjustable mounting bracket for precise positioning - Powered by a 12V wall-mounted power supply that operates from 120V AC - Up to four microphone modules may be wired to ANS501 - Frequency Response: 5 Hz to 80 kHz - Connector: RCA and pluggable screw terminals Package Contents: - (1) ANS501 - (1) ANS500M Sensor Microphone - (1) Power Supply - (1) Instruction Manual
Description
Ambient Noise Sensor with Power Supply and Microphone is designed to monitor continuously changing ambient noise levels and electronically adjust the level of a page announcement and/or background music so intelligibility is maintained. Ambient Noise Sensor Features: - Balanced input and output - Unbalanced input and output - Unbalanced stereo AUX inputs (summed mono) - AUX inputs bypass gain control feature - Remote defeat connections (to disable level boost) - Automatically adjusts level of page announcements - Run/Set mode switch - ANS501 can be wired in between preamp and power amp or to amplifier insert jacks - Maximum boost, activity threshold, relative gain - AUX input level, ramp speed, and ambient MIC input threshold controls - Supports up to four microphones wired in parallel - Microphone wire run can be up to 2,000 feet with no appreciable loss of signal - Microphone module includes an adjustable mounting bracket for precise positioning - Powered by a 12V wall-mounted power supply that operates from 120V AC - Up to four microphone modules may be wired to ANS501 - Frequency Response: 5 Hz to 80 kHz - Connector: RCA and pluggable screw terminals Package Contents: - (1) ANS501 - (1) ANS500M Sensor Microphone - (1) Power Supply - (1) Instruction Manual

Suppliers

Company
Product
Description
Supplier Links
Bogen Ambient Noise Sensor with Power Supply and Microphone - ANS501 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Ambient Noise Sensor with Power Supply and Microphone
ANS501
Bogen Ambient Noise Sensor with Power Supply and Microphone ANS501
Ambient Noise Sensor with Power Supply and Microphone is designed to monitor continuously changing ambient noise levels and electronically adjust the level of a page announcement and/or background music so intelligibility is maintained. Ambient Noise Sensor Features: - Balanced input and output - Unbalanced input and output - Unbalanced stereo AUX inputs (summed mono) - AUX inputs bypass gain control feature - Remote defeat connections (to disable level boost) - Automatically adjusts level of page announcements - Run/Set mode switch - ANS501 can be wired in between preamp and power amp or to amplifier insert jacks - Maximum boost, activity threshold, relative gain - AUX input level, ramp speed, and ambient MIC input threshold controls - Supports up to four microphones wired in parallel - Microphone wire run can be up to 2,000 feet with no appreciable loss of signal - Microphone module includes an adjustable mounting bracket for precise positioning - Powered by a 12V wall-mounted power supply that operates from 120V AC - Up to four microphone modules may be wired to ANS501 - Frequency Response: 5 Hz to 80 kHz - Connector: RCA and pluggable screw terminals Package Contents: - (1) ANS501 - (1) ANS500M Sensor Microphone - (1) Power Supply - (1) Instruction Manual

Ambient Noise Sensor with Power Supply and Microphone is designed to monitor continuously changing ambient noise levels and electronically adjust the level of a page announcement and/or background music so intelligibility is maintained.
Ambient Noise Sensor Features:
- Balanced input and output
- Unbalanced input and output
- Unbalanced stereo AUX inputs (summed mono)
- AUX inputs bypass gain control feature
- Remote defeat connections (to disable level boost)
- Automatically adjusts level of page announcements
- Run/Set mode switch
- ANS501 can be wired in between preamp and power amp or to amplifier insert jacks
- Maximum boost, activity threshold, relative gain
- AUX input level, ramp speed, and ambient MIC input threshold controls
- Supports up to four microphones wired in parallel
- Microphone wire run can be up to 2,000 feet with no appreciable loss of signal
- Microphone module includes an adjustable mounting bracket for precise positioning
- Powered by a 12V wall-mounted power supply that operates from 120V AC
- Up to four microphone modules may be wired to ANS501
- Frequency Response: 5 Hz to 80 kHz
- Connector: RCA and pluggable screw terminals
Package Contents:
- (1) ANS501
- (1) ANS500M Sensor Microphone
- (1) Power Supply
- (1) Instruction Manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number ANS501
Product Name Bogen Ambient Noise Sensor with Power Supply and Microphone
Applications Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227138 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details