TelephoneStuff.com Leviton 10/100 Base T-Network Hub, with Power Adapter 47605-ETX

Description
Switchable 10/100Base-T hub with 100 Mbps performance suitable for demanding home/office and telecommuting applications. Great for sharing high capacity devices like storage drives and backup systems. Features: - IEEE 802.3 10Base-T and 10/100Base-T compliant - 5 - RJ45 ports - 1 - RJ45 uplink port - LED lights to indicate Power / Link-Receive / Partition / Collision - Cascade up to 5 additional hubs for maximum 17 network stations - Auto partitions and reconnects ports to facilitate faulty segment isolation - Power supply: 12v DC, 1.2mA - Dimensions: 2.225" H x 3.976" W x 6.575" D - Replaced by 47611-8PT
Description
Switchable 10/100Base-T hub with 100 Mbps performance suitable for demanding home/office and telecommuting applications. Great for sharing high capacity devices like storage drives and backup systems. Features: - IEEE 802.3 10Base-T and 10/100Base-T compliant - 5 - RJ45 ports - 1 - RJ45 uplink port - LED lights to indicate Power / Link-Receive / Partition / Collision - Cascade up to 5 additional hubs for maximum 17 network stations - Auto partitions and reconnects ports to facilitate faulty segment isolation - Power supply: 12v DC, 1.2mA - Dimensions: 2.225" H x 3.976" W x 6.575" D - Replaced by 47611-8PT

Suppliers

Company
Product
Description
Supplier Links
Leviton 10/100 Base T-Network Hub, with Power Adapter - 47605-ETX - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 10/100 Base T-Network Hub, with Power Adapter
47605-ETX
Leviton 10/100 Base T-Network Hub, with Power Adapter 47605-ETX
Switchable 10/100Base-T hub with 100 Mbps performance suitable for demanding home/office and telecommuting applications. Great for sharing high capacity devices like storage drives and backup systems. Features: - IEEE 802.3 10Base-T and 10/100Base-T compliant - 5 - RJ45 ports - 1 - RJ45 uplink port - LED lights to indicate Power / Link-Receive / Partition / Collision - Cascade up to 5 additional hubs for maximum 17 network stations - Auto partitions and reconnects ports to facilitate faulty segment isolation - Power supply: 12v DC, 1.2mA - Dimensions: 2.225" H x 3.976" W x 6.575" D - Replaced by 47611-8PT

Switchable 10/100Base-T hub with 100 Mbps performance suitable for demanding home/office and telecommuting applications. Great for sharing high capacity devices like storage drives and backup systems.
Features:
- IEEE 802.3 10Base-T and 10/100Base-T compliant
- 5 - RJ45 ports
- 1 - RJ45 uplink port
- LED lights to indicate Power / Link-Receive / Partition / Collision
- Cascade up to 5 additional hubs for maximum 17 network stations
- Auto partitions and reconnects ports to facilitate faulty segment isolation
- Power supply: 12v DC, 1.2mA
- Dimensions: 2.225" H x 3.976" W x 6.575" D
- Replaced by 47611-8PT

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number 47605-ETX
Product Name Leviton 10/100 Base T-Network Hub, with Power Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6838-ea-pu-10500-180-4u-30000w-32057 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details