TelephoneStuff.com Valcom 24 Volt DC Switching Power Supply VP-12124

Description
The VP-12124 is a fully regulated 24VDC, 12 Amp switching power supply. The primary is protected by a 6.3 Amp fuse and the two amp outputs by auto-resetting fuses. The outputs are floating with respect to ground. The regulator will maintain 24 volts +/-2% over the rated range of input voltages and output loads. A greater than 12 Amp load on power will cause the power supply to current limit. Short circuit protection is provided. Over voltage is provided to limit the output voltage to approximately 28 Volts should a failure occur within the power supply. Outputs may be paralleled but not series connected. Features: - Hold Up Time: 350mS Power Line Ride Through - 6 LPS outputs (24VDC @ 2A each) - Meets Canadian requirements classified Level 3 - Short circuit protection - LED operational indicator - EMI filtering - Auto recovery overload protection - Power factor correction
Description
The VP-12124 is a fully regulated 24VDC, 12 Amp switching power supply. The primary is protected by a 6.3 Amp fuse and the two amp outputs by auto-resetting fuses. The outputs are floating with respect to ground. The regulator will maintain 24 volts +/-2% over the rated range of input voltages and output loads. A greater than 12 Amp load on power will cause the power supply to current limit. Short circuit protection is provided. Over voltage is provided to limit the output voltage to approximately 28 Volts should a failure occur within the power supply. Outputs may be paralleled but not series connected. Features: - Hold Up Time: 350mS Power Line Ride Through - 6 LPS outputs (24VDC @ 2A each) - Meets Canadian requirements classified Level 3 - Short circuit protection - LED operational indicator - EMI filtering - Auto recovery overload protection - Power factor correction

Suppliers

Company
Product
Description
Supplier Links
Valcom 24 Volt DC Switching Power Supply - VP-12124 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom 24 Volt DC Switching Power Supply
VP-12124
Valcom 24 Volt DC Switching Power Supply VP-12124
The VP-12124 is a fully regulated 24VDC, 12 Amp switching power supply. The primary is protected by a 6.3 Amp fuse and the two amp outputs by auto-resetting fuses. The outputs are floating with respect to ground. The regulator will maintain 24 volts +/-2% over the rated range of input voltages and output loads. A greater than 12 Amp load on power will cause the power supply to current limit. Short circuit protection is provided. Over voltage is provided to limit the output voltage to approximately 28 Volts should a failure occur within the power supply. Outputs may be paralleled but not series connected. Features: - Hold Up Time: 350mS Power Line Ride Through - 6 LPS outputs (24VDC @ 2A each) - Meets Canadian requirements classified Level 3 - Short circuit protection - LED operational indicator - EMI filtering - Auto recovery overload protection - Power factor correction

The VP-12124 is a fully regulated 24VDC, 12 Amp switching power supply. The primary is protected by a 6.3 Amp fuse and the two amp outputs by auto-resetting fuses. The outputs are floating with respect to ground. The regulator will maintain 24 volts +/-2% over the rated range of input voltages and output loads. A greater than 12 Amp load on power will cause the power supply to current limit. Short circuit protection is provided. Over voltage is provided to limit the output voltage to approximately 28 Volts should a failure occur within the power supply. Outputs may be paralleled but not series connected.
Features:
- Hold Up Time: 350mS Power Line Ride Through
- 6 LPS outputs (24VDC @ 2A each)
- Meets Canadian requirements classified Level 3
- Short circuit protection
- LED operational indicator
- EMI filtering
- Auto recovery overload protection
- Power factor correction

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Supplies
Product Number VP-12124
Product Name Valcom 24 Volt DC Switching Power Supply
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details