onsemi Analog Switch and Multiplexer IC 7WBD3125USG

Description
2-Bit Translating Bus Switch, US8, 3000-REEL Product overview: 7WBD3125USG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-7WBD3125USG can be used for catalog matching and distributor lookup.
Request a Quote
Description
2-Bit Translating Bus Switch, US8, 3000-REEL Product overview: 7WBD3125USG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-7WBD3125USG can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7WBD3125USG is a high-speed, low-power 2-bit translating bus switch designed for efficient signal routing in compact applications. It features a maximum propagation delay of 0.25 ns at a supply voltage of 4.5 V, ensuring rapid signal transmission. The device supports three switch connections between two ports and includes power-down protection on inputs to enhance reliability. It is compatible with TTL control inputs and is available in ultra-small, Pb-free packages suitable for automotive applications, meeting AEC-Q100 qualifications. The recommended operating conditions include a supply voltage range of 4.0 to 5.5 V and an operating temperature range from -55 to +125 °C, making it versatile for various environments. The part is offered in multiple package options, including US8, UDFN8, and Micro8, with a shipping quantity of 3000 units per tape and reel.

Datasheet Summary
Powered by GS/AI

The 7WBD3125USG is a high-speed, low-power 2-bit translating bus switch designed for efficient signal routing in compact applications. It features a maximum propagation delay of 0.25 ns at a supply voltage of 4.5 V, ensuring rapid signal transmission. The device supports three switch connections between two ports and includes power-down protection on inputs to enhance reliability. It is compatible with TTL control inputs and is available in ultra-small, Pb-free packages suitable for automotive applications, meeting AEC-Q100 qualifications. The recommended operating conditions include a supply voltage range of 4.0 to 5.5 V and an operating temperature range from -55 to +125 °C, making it versatile for various environments. The part is offered in multiple package options, including US8, UDFN8, and Micro8, with a shipping quantity of 3000 units per tape and reel.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-7WBD3125USG
Analog Switch and Multiplexer IC 743-7WBD3125USG
2-Bit Translating Bus Switch, US8, 3000-REEL Product overview: 7WBD3125USG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-7WBD3125USG can be used for catalog matching and distributor lookup.

2-Bit Translating Bus Switch, US8, 3000-REEL Product overview: 7WBD3125USG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-7WBD3125USG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 488-7WBD3125USGTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
488-7WBD3125USGTR-ND
Signal Switches, Multiplexers, Decoders 488-7WBD3125USGTR-ND
Bus Switch 1 x 1:1 US8

Bus Switch 1 x 1:1 US8

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 7WBD3125USG - 099895-7WBD3125USG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 7WBD3125USG
099895-7WBD3125USG
Logic - Logic - Signal Switches, Multiplexers, Decoders - 7WBD3125USG 099895-7WBD3125USG
Manufacturer: ON Semiconductor Win Source Part Number: 099895-7WBD3125USG Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: US8 Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 099895-7WBD3125USG
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: US8
Supply Voltage - Operating: 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 7WBD3125USG - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
7WBD3125USG
Logic - Signal Switches, Multiplexers, Decoders 7WBD3125USG
IC BUS SWITCH 1 X 1:1 US8

IC BUS SWITCH 1 X 1:1 US8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-7WBD3125USG 488-7WBD3125USGTR-ND 099895-7WBD3125USG 7WBD3125USG
Product Name Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - 7WBD3125USG Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 4 to 5.5 volts
Min Operating Current 1.00E-4 mA
Power Dissipation 498 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1923274 - RS Components, Ltd.
Specs
Configuration SPST
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4016BM96G4 - 202334-CD4016BM96G4 - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 14-SOIC
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 1727-6733-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "14-SOIC
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT11257N - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details