IC SWITCH QUAD 1X1 16SOIC Product overview: 74VHC4316MX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74VHC4316MX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 766067-74VHC4316MX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Operating Supply Voltage: 2 V ~ 6 V
Switch Circuit: SPST - NO
-3db Bandwidth: 100MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Part Status: Obsolete(EOL)
Family Name: 74VHC4316
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 70 Ohm
Dual Voltage Supply: ±1 V ~ 6 V
Switch Time (Ton, Toff) (Maximum): 30ns, 44ns
Current - Leakage (IS(off)) (Maximum): 50nA
Alternative Parts (Cross-Reference): ADG511ABR; ADG511BN; ADG511BR-REEL;
Introduction Date: May 21, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
4 Circuit IC Switch 1:1 70Ohm 16-SOIC
IC SWITCH QUAD 1X1 16SOIC
4 Circuit IC Switch 1:1 70Ohm 16-SOIC
4 Circuit IC Switch 1:1 70Ohm 16-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-74VHC4316MX | 766067-74VHC4316MX | 74VHC4316MXTR-ND | 74VHC4316MX | 74VHC4316MX |
| Product Name | Quad Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4316MX | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 1 to 6 volts | ||
| Bandwidth | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz |
| Min Operating Current | 0.0040 mA | ||||
| Power Dissipation | 500 milliwatts |