4 Circuit IC Switch 1:1 190Ohm 16-LFCSP (3x3)
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG1211YCPZ-500RL7TR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Closed (NC) |
| Supply Voltage (VS) | 4.5 to 16.5 volts |
| Ron | 190 ohms |
| Bandwidth | 1000 MHz |