1 Circuit IC Switch 2:1 2.4Ohm 8-MSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG1419BRMZ-REEL7DKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 4.5 to 16.5 volts |
| Ron | 2.4 ohms |
| Bandwidth | 135 MHz |
| tON | 110 ns |