3 Circuit IC Switch 2:1 37Ohm 16-TSSOPB
3 Circuit IC Switch 2:1 37Ohm 16-TSSOPB
3 Circuit IC Switch 2:1 37Ohm 16-TSSOPB
CMOS IC Triple Analog MUX/DEMUX TSSOP16B
CMOS IC Triple Analog MUX/DEMUX TSSOP16B
CMOS IC Triple Analog MUX/DEMUX TSSOP16B
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 007466-74VHC4053AFT
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 280MHz
Crosstalk: -45dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 37 Ohm
Case / Package: 16-TSSOPB
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 12ns, 12ns
Channel Capacitance(CS off, CD off): 0.5pF, 8.2pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC SWITCH SPDT X 3 37OHM 16TSSOP Product overview: 74VHC4053AFT from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 37OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 37OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74VHC4053AFT can be used for catalog matching and distributor lookup.
3 Circuit IC Switch 2:1 37Ohm 16-TSSOPB
IC MUX/DEMUX TRIPLE 2X1 16TSSOP
37Ω 3 SPDT(SPDT) TSSOP-16-175mil Analog Switches / Multiplexers ROHS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 74VHC4053AFTDKR-ND | 1713521 | 1713521P | 007466-74VHC4053AFT | 747-74VHC4053AFT | 74VHC4053AFT | 74VHC4053AFT | 74VHC4053AFT |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4053AFT | 37OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers |
| Configuration | 2x1 | Triple | Triple | 2x1 | ||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||||
| Ron | 37 ohms | 5 ohms | 37 ohms | 5 ohms | 37 ohms | |||
| Bandwidth | 280 MHz | 280 MHz | 280 MHz | 280 MHz | 280 MHz | |||
| tON | 12 ns | 12 ns |