2-Bit Translating Bus Switch, US8, 3000-REEL Product overview: 7WBD3305USG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-7WBD3305USG can be used for catalog matching and distributor lookup.
Bus Switch 1 x 1:1 US8
Manufacturer: ON Semiconductor
Win Source Part Number: 813971-7WBD3305USG
Packaging: Reel
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 2
Voltage Supply Source: Single Supply
Supplier Device Package: US8
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 8-VFSOP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 5.5V
Part Number Series: 7WBD3305
IC BUS SWITCH 1 X 1:1 US8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-7WBD3305USG | 7WBD3305USG-ND | 813971-7WBD3305USG | 7WBD3305USG |
| Product Name | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - 7WBD3305USG | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 5 volts | 4 to 5.5 volts | ||
| Power Dissipation | 498 milliwatts |