4 Circuit IC Switch 1:1 200Ohm 16-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG1311YRUZ-REEL7DKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Closed (NC) |
| Supply Voltage (VS) | 12 to 15 volts |
| Ron | 200 ohms |
| Bandwidth | 600 MHz |