Manufacturer: STMicroelectronics
Win Source Part Number: 097554-74V2G66STR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 180MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 10 Ohm
Case / Package: SOT-23-8
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 4ns, 7.5ns
Channel Capacitance(CS off, CD off): 3pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
2 Circuit IC Switch 1:1 10Ohm SOT-23-8
DUAL 4-CHANNEL, SGL POLE SGL THROW SWITCH, PDSO8, SOT-23, 8 PIN Product overview: 74V2G66STR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74V2G66STR can be used for catalog matching and distributor lookup.
IC SWITCH DUAL 2X1 SOT23-8
2 Circuit IC Switch 1:1 10Ohm SOT-23-8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 097554-74V2G66STR | 497-1308-2-ND | 747-74V2G66STR | 74V2G66STR | 74V2G66STR |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74V2G66STR | Analog Switches, Multiplexers, Demultiplexers | Dual Quad SOT-23 Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | 1:1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Bandwidth | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz |