The 74HC4316D,653 is a quad single-pole single-throw (SPST) analog switch designed for low power dissipation and high noise immunity. It features two input/output terminals for each switch and an active HIGH enable input. The device operates with CMOS levels for the 74HC4316 variant and TTL levels for the 74HCT4316 variant. It has a low ON resistance, typically 160 Ω at a supply voltage of 4.5 V, 120 Ω at 6.0 V, and 80 Ω at 9.0 V, allowing for effective communication between 5 V logic and ±5 V analog signals. The product includes clamp diodes for current limiting, enabling interfacing with voltages exceeding V_CC. It is specified for operation over a temperature range of -40 °C to +125 °C and complies with various JEDEC standards. The device also features built-in ESD protection, with ratings exceeding 2000 V for HBM and 200 V for MM. Applications include signal gating, modulation, demodulation, and chopper circuits.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 113181-74HC4316D,653
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 160MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 135 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 2 V to 10 V
Dual Supply Voltage(V±): ±1 V to 5 V
Max Switch Time (Ton,Toff): 16ns, 16ns
Channel Capacitance(CS off, CD off): 3.5pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MAX4545CPP; LTC202CS#PBF; ADG1612BRUZ; 74HC4316D,653;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC SWITCH QUAD 1X1 16SOIC
Circuit IC Switch
Circuit IC Switch
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 113181-74HC4316D,653 | 568-74HC4316D,653TR-ND | 74HC4316D,653 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4316D,653 | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | ||
| Features | Single-Supply | ||
| Supply Voltage (VS) | 2 to 10 volts | ||
| Bandwidth | 160 MHz |