4 Circuit IC Switch 1:1 70Ohm 16-SOIC
4 Circuit IC Switch 1:1 70Ohm 16-SOIC
IC SWITCH QUAD 1X1 16SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 74VHC4316WMX-ND | 74VHC4316WMX | 74VHC4316WMX |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | |
| Supply Voltage (VS) | 1 to 6 volts | ||
| Ron | 70 ohms | 70 ohms | 5 ohms |
| Bandwidth | 100 MHz | 100 MHz | 100 MHz |