3 Circuit IC Switch 2:1 4.7Ohm 16-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG1433YRUZ-REEL7CT-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 4.5 to 16.5 volts |
| Ron | 4.7 ohms |
| Bandwidth | 200 MHz |
| tON | 170 ns |