1 Circuit IC Switch 4:1 190Ohm 14-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG1204YRUZ-REEL7TR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 |
| Supply Voltage (VS) | 12 to 15 volts |
| Ron | 190 ohms |
| Bandwidth | 800 MHz |
| tON | 85 ns |