onsemi Analog Switches, Multiplexers, Demultiplexers 74VHC4316M

Description
4 Circuit IC Switch 1:1 70Ohm 16-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 70Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 74VHC4316M-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
74VHC4316M-ND
Analog Switches, Multiplexers, Demultiplexers 74VHC4316M-ND
4 Circuit IC Switch 1:1 70Ohm 16-SOIC

4 Circuit IC Switch 1:1 70Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74VHC4316M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74VHC4316M
Analog Switches, Multiplexers, Demultiplexers 74VHC4316M
4 Circuit IC Switch 1:1 70Ohm 16-SOIC

4 Circuit IC Switch 1:1 70Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74VHC4316M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74VHC4316M
Analog Switches, Multiplexers, Demultiplexers 74VHC4316M
4 Circuit IC Switch 1:1 70Ohm 16-SOIC

4 Circuit IC Switch 1:1 70Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4316M - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74VHC4316M
Interface - Analog Switches, Multiplexers, Demultiplexers 74VHC4316M
IC SWITCH QUAD 1X1 16SOIC

IC SWITCH QUAD 1X1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74VHC4316M-ND 74VHC4316M 74VHC4316M
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 1 to 6 volts
Ron 70 ohms 70 ohms 5 ohms
Bandwidth 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AC157MTC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Switches, Multiplexers, Decoders - 74HC153DB,118-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
4 suppliers