Nexperia B.V. Triple single-pole double-throw analog switch 74LV4053D,118

Description
The 74LV4053 is a triple single-pole double-throw (SPDT) analog switch, suitable for use in 2:1 multiplexer/demultip lexer applications. Each switch features a digital select input (Sn), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). A digital enable input (E) is common to all switches. When Eis HIGH, the switches are turned off. Digital inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 V to 6.0 V Optimized for low-voltage applications: 1.0 V to 3.6 V CMOS low power disssipation Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Low ON resistance: 180 Ω (typical) at VCC - VEE = 2.0 V 100 Ω (typical) at VCC - VEE = 3.0 V 75 Ω (typical) at VCC - VEE = 4.5 V Logic level translation: To enable 3 V logic to communicate with ±3 V analog signals Typical ‘break before make’ built in Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.6 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74LV4053 is a triple single-pole double-throw (SPDT) analog switch, suitable for use in 2:1 multiplexer/demultip lexer applications. Each switch features a digital select input (Sn), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). A digital enable input (E) is common to all switches. When Eis HIGH, the switches are turned off. Digital inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 V to 6.0 V Optimized for low-voltage applications: 1.0 V to 3.6 V CMOS low power disssipation Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Low ON resistance: 180 Ω (typical) at VCC - VEE = 2.0 V 100 Ω (typical) at VCC - VEE = 3.0 V 75 Ω (typical) at VCC - VEE = 4.5 V Logic level translation: To enable 3 V logic to communicate with ±3 V analog signals Typical ‘break before make’ built in Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.6 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LV4053D is a triple SPDT analog switch in an SO16 package, 3.9 mm wide, for 2:1 multiplexer/demultiplexer applications. It operates from 1.0 V to 6.0 V and is optimized for 1.0 V to 3.6 V. ON resistance is 180 Ω (typical) at V_CC - V_EE = 2.0 V, 100 Ω at 3.0 V, and 75 Ω at 4.5 V. Digital inputs include clamp diodes for overvoltage interfacing. TTL input levels are accepted between V_CC = 2.7 V and 3.6 V. The device has built-in break-before-make switching, operates from -40 °C to +125 °C, and complies with JESD8-7, JESD8-5, JESD8C, and JESD36. ESD protection exceeds 2000 V HBM and 1000 V CDM. Latch-up performance exceeds 100 mA per JESD78 Class II Level B.

Datasheet Summary
Powered by GS/AI

The 74LV4053D is a triple SPDT analog switch in an SO16 package, 3.9 mm wide, for 2:1 multiplexer/demultiplexer applications. It operates from 1.0 V to 6.0 V and is optimized for 1.0 V to 3.6 V. ON resistance is 180 Ω (typical) at V_CC - V_EE = 2.0 V, 100 Ω at 3.0 V, and 75 Ω at 4.5 V. Digital inputs include clamp diodes for overvoltage interfacing. TTL input levels are accepted between V_CC = 2.7 V and 3.6 V. The device has built-in break-before-make switching, operates from -40 °C to +125 °C, and complies with JESD8-7, JESD8-5, JESD8C, and JESD36. ESD protection exceeds 2000 V HBM and 1000 V CDM. Latch-up performance exceeds 100 mA per JESD78 Class II Level B.

Suppliers

Company
Product
Description
Supplier Links
Triple single-pole double-throw analog switch - 74LV4053D,118 - Nexperia B.V.
Nijmegen, Netherlands
Triple single-pole double-throw analog switch
74LV4053D,118
Triple single-pole double-throw analog switch 74LV4053D,118
The 74LV4053 is a triple single-pole double-throw (SPDT) analog switch, suitable for use in 2:1 multiplexer/demultip lexer applications. Each switch features a digital select input (Sn), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). A digital enable input (E) is common to all switches. When Eis HIGH, the switches are turned off. Digital inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 V to 6.0 V Optimized for low-voltage applications: 1.0 V to 3.6 V CMOS low power disssipation Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Low ON resistance: 180 Ω (typical) at VCC - VEE = 2.0 V 100 Ω (typical) at VCC - VEE = 3.0 V 75 Ω (typical) at VCC - VEE = 4.5 V Logic level translation: To enable 3 V logic to communicate with ±3 V analog signals Typical ‘break before make’ built in Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.6 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74LV4053 is a triple single-pole double-throw (SPDT) analog switch, suitable for use in 2:1 multiplexer/demultiplexer applications. Each switch features a digital select input (Sn), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). A digital enable input (E) is common to all switches. When Eis HIGH, the switches are turned off.

Digital inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC.

Features and benefits

  • Wide supply voltage range from 1.0 V to 6.0 V
  • Optimized for low-voltage applications: 1.0 V to 3.6 V
  • CMOS low power disssipation
  • Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V
  • Low ON resistance:
    • 180 Ω (typical) at VCC - VEE = 2.0 V
    • 100 Ω (typical) at VCC - VEE = 3.0 V
    • 75 Ω (typical) at VCC - VEE = 4.5 V
  • Logic level translation:
    • To enable 3 V logic to communicate with ±3 V analog signals
  • Typical ‘break before make’ built in
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.6 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-2064-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-2064-2-ND
Analog Switches, Multiplexers, Demultiplexers 1727-2064-2-ND
3 Circuit IC Switch 2:1 105Ohm 16-SO

3 Circuit IC Switch 2:1 105Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-2064-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-2064-1-ND
Analog Switches, Multiplexers, Demultiplexers 1727-2064-1-ND
3 Circuit IC Switch 2:1 105Ohm 16-SO

3 Circuit IC Switch 2:1 105Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-2064-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-2064-6-ND
Analog Switches, Multiplexers, Demultiplexers 1727-2064-6-ND
3 Circuit IC Switch 2:1 105Ohm 16-SO

3 Circuit IC Switch 2:1 105Ohm 16-SO

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4053D,118 - 1009073-74LV4053D,118 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4053D,118
1009073-74LV4053D,118
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4053D,118 1009073-74LV4053D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009073-74LV4053D,11 8 Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 200MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 105 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 1 V to 6 V Max Switch Time (Ton,Toff): 31ns, 24ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 2μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009073-74LV4053D,118
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 200MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 105 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 1 V to 6 V
Max Switch Time (Ton,Toff): 31ns, 24ns
Channel Capacitance(CS off, CD off): 3.5pF
Max Leakage Current (IS off): 2μA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-74LV4053D,118
Analog Switch and Multiplexer IC 747-74LV4053D,118
74LV4053 - Triple single-pole double-throw analog switch SOP 16-Pin Product overview: 74LV4053D,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74LV4053D,118 can be used for catalog matching and distributor lookup.

74LV4053 - Triple single-pole double-throw analog switch SOP 16-Pin Product overview: 74LV4053D,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74LV4053D,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4053D,118 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74LV4053D,118
Interface - Analog Switches, Multiplexers, Demultiplexers 74LV4053D,118
IC MUX/DEMUX TRIPLE 2X1 16SOIC

IC MUX/DEMUX TRIPLE 2X1 16SOIC

Supplier's Site Datasheet
74LV Series 3.3 V CMOS Triple Single Pole Double Throw Analog Switch - SOIC-16 - 554-74LV4053D,118 - Utmel Electronic Limited
Hong Kong, China
74LV Series 3.3 V CMOS Triple Single Pole Double Throw Analog Switch - SOIC-16
554-74LV4053D,118
74LV Series 3.3 V CMOS Triple Single Pole Double Throw Analog Switch - SOIC-16 554-74LV4053D,118
74LV Series 3.3 V CMOS Triple Single Pole Double Throw Analog Switch - SOIC-16

74LV Series 3.3 V CMOS Triple Single Pole Double Throw Analog Switch - SOIC-16

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - 74LV4053D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74LV4053D,118
Analog Switches, Multiplexers, Demultiplexers 74LV4053D,118
3 Circuit IC Switch 2:1 105Ohm 16-SO

3 Circuit IC Switch 2:1 105Ohm 16-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers
Product Number 74LV4053D,118 1727-2064-2-ND 1009073-74LV4053D,118 747-74LV4053D,118 74LV4053D,118 554-74LV4053D,118 74LV4053D,118
Product Name Triple single-pole double-throw analog switch Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4053D,118 Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers 74LV Series 3.3 V CMOS Triple Single Pole Double Throw Analog Switch - SOIC-16 Analog Switches, Multiplexers, Demultiplexers
Features On-Chip ESD Protection Single-Supply
Standards and Certifications RoHS RoHS RoHS
Switch Type SPDT
Supply Voltage (VS) 7 volts 1 to 6 volts 1 to 6 volts 1 to ? volts 2 volts
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74AXP1G157GMHTR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-XFDFN
Number of Pins 6
View Details
2 suppliers
Bilateral switch - 74LVC1G384GW,125 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
5 suppliers
Signal Switches, Multiplexers, Decoders - 1727-4291-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; 6-TSSOP, SC-88, SOT-363
Number of Pins 6
View Details
5 suppliers
Dual 4-channel analog multiplexer/demultiplexer with injection-current effect control - 74HC4852PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 7 volts
View Details
5 suppliers