IC SWITCH QUAD 1X1 14TSSOP Product overview: 74VHC4066MTC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74VHC4066MTC can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 121251-74VHC4066MTC
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 100MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 70 Ohm
Case / Package: 14-TSSOP
Single Supply Voltage (V+): 2 V to 12 V
Max Switch Time (Ton,Toff): 10ns, 30ns
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
4 Circuit IC Switch 1:1 70Ohm 14-TSSOP
4 Circuit IC Switch 1:1 70Ohm 14-TSSOP
IC SWITCH QUAD 1X1 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-74VHC4066MTC | 121251-74VHC4066MTC | 74VHC4066MTC-ND | 74VHC4066MTC | 74VHC4066MTC |
| Product Name | Quad Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4066MTC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | 2 to 12 volts | ||
| Bandwidth | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz |
| Min Operating Current | 0.0040 mA | ||||
| Power Dissipation | 600 milliwatts |