2 Circuit IC Switch 2:1 190Ohm 16-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG1236YRUZ-REELTR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 12 to 15 volts |
| Ron | 190 ohms |
| Bandwidth | 1000 MHz |
| tON | 150 ns |