The 7WBD3306 is a 2-bit translating bus switch designed for high-speed and low-power applications. It features a maximum propagation delay of 0.25 ns at a supply voltage of 4.5 V, making it suitable for fast signal switching. The device supports three switch connections between two ports and includes power-down protection on inputs to prevent damage during inactive states. It is TTL-compatible and offers zero bounce during switching, ensuring reliable performance. The bus switch is available in ultra-small Pb-free packages, which are compliant with RoHS standards. The recommended operating voltage range is between 4.0 V and 5.5 V, with a maximum continuous current of 128 mA through the switch. The operating temperature range extends from -55 °C to +125 °C, making it versatile for various applications.
Bus Switch 1 x 1:1 US8
Bus Switch 1 x 1:1 US8
2-Bit Bus Switch IC, 5.5V, 0.25ns, MSOP Product overview: 7WBD3306USG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, MSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-7WBD3306USG can be used for catalog matching and distributor lookup.
IC BUS SWITCH 1 X 1:1 US8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 7WBD3306USGOSTR-ND | 743-7WBD3306USG | 7WBD3306USG |
| Product Name | Signal Switches, Multiplexers, Decoders | 5.5V MSOP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | "8-VFSOP | Tape and Reel | |
| Standards and Certifications | RoHS |