Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198273-74VHC4052MTCX
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±1 V to 6 V
Max Switch Time (Ton,Toff): 41ns, 32ns
Channel Capacitance(CS off, CD off): 5pF, 45pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
IC MUX/DEMUX DUAL 4X1 16TSSOP Product overview: 74VHC4052MTCX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74VHC4052MTCX can be used for catalog matching and distributor lookup.
IC MUX/DEMUX DUAL 4X1 16TSSOP
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 198273-74VHC4052MTCX | 74VHC4052MTCX-ND | 747-74VHC4052MTCX | 74VHC4052MTCX | 74VHC4052MTCX |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4052MTCX | Analog Switches, Multiplexers, Demultiplexers | Dual Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | 4x1 | 4x1 | ||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 2 to 6 volts | 1 to 6 volts | 2 to 6 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SSOP; SOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP | Tape and Reel | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |