Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 127574-74VHC4066M
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 100MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 70 Ohm
Case / Package: 14-SOIC
Single Supply Voltage (V+): 2 V to 12 V
Max Switch Time (Ton,Toff): 10ns, 30ns
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC SWITCH SPST-NOX4 70OHM 14SOIC Product overview: 74VHC4066M from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 70OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74VHC4066M can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 70Ohm 14-SOIC
IC SWITCH QUAD 1X1 14SOIC
4 Circuit IC Switch 1:1 70Ohm 14-SOIC
4 Circuit IC Switch 1:1 70Ohm 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 127574-74VHC4066M | 747-74VHC4066M | 74VHC4066M-ND | 74VHC4066M | 74VHC4066M |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4066M | 70OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | |||
| Bandwidth | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |