Bilateral, FET Switches 1 x 1:1 SOT-23-8
Manufacturer: STMicroelectronics
Win Source Part Number: 1009796-74V2T66STR
Packaging: Reel - TR
Type: Bilateral, FET Switches
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Industrial
DUAL 1-CHANNEL, SGL POLE SGL THROW SWITCH, PDSO8, SOT-23, 8 PIN Product overview: 74V2T66STR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74V2T66STR can be used for catalog matching and distributor lookup.
IC BILATERAL SW 1 X 1:1 SOT23-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 74V2T66STR-ND | 1009796-74V2T66STR | 747-74V2T66STR | 74V2T66STR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74V2T66STR | Dual SOT-23 Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Package Type | SOT; SOT23; SOT-23-8 | SOT; SOT23; SOT-23-8 | Tape and Reel | |
| Applications | Industrial | |||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |