1 Circuit IC Switch 1:1 200Ohm SOT-23-6
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG1201BRJZ-R2CT-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Open (NO) |
| Supply Voltage (VS) | 5 to 16.5 volts |
| Ron | 200 ohms |
| Bandwidth | 660 MHz |