2 Circuit IC Switch 4:1 4.5Ohm 16-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG1609BRUZ-REEL7CT-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 |
| Supply Voltage (VS) | 3.3 to 16 volts |
| Ron | 4.5 ohms |
| Bandwidth | 78 MHz |
| tON | 94 ns |