Manufacturer: NXP
Win Source Part Number: 765515-74HCT4016D,11
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Operating Supply Voltage: 4.5 V ~ 5.5 V
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Channel Capacitance (CS(off), CD(off)): 3.5pF
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SO
On-State Resistance (Maximum): 95 Ohm
Switch Time (Ton, Toff) (Maximum): 30ns, 44ns
Current - Leakage (IS(off)) (Maximum): 1μA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
2 Circuit IC Switch 1:1 95Ohm 14-SO
IC SWITCH SPST-NO X 2 95OHM 14SO Product overview: 74HCT4016D,118 from NXP Semiconductors is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 95OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HCT4016D,118 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 95Ohm 14-SO
IC SWITCH QUAD SPST 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 765515-74HCT4016D,118 | 74HCT4016D,118-ND | 747-74HCT4016D,118 | 74HCT4016D,118 | 74HCT4016D,118 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4016D,118 | Analog Switches, Multiplexers, Demultiplexers | 95OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |||
| Bandwidth | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration | 1:1 |