3 Circuit IC Switch 2:1 100Ohm 16-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007467-74VHC4053MTCX
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±1 V to 6 V
Max Switch Time (Ton,Toff): 41ns, 32ns
Channel Capacitance(CS off, CD off): 5pF, 30pF
Max Leakage Current (IS off): 50nA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC MUX/DEMUX TRIPLE 2X1 16TSSOP Product overview: 74VHC4053MTCX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74VHC4053MTCX can be used for catalog matching and distributor lookup.
SPDT, 3 Func, 2 Channel, CMOS, PDSO16
3 Circuit IC Switch 2:1 100Ohm 16-TSSOP
3 Circuit IC Switch 2:1 100Ohm 16-TSSOP
IC MUX/DEMUX TRIPLE 2X1 16TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 74VHC4053MTCX-ND | 007467-74VHC4053MTCX | 747-74VHC4053MTCX | 74VHC4053MTCX | 74VHC4053MTCX | 74VHC4053MTCX |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4053MTCX | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | |
| Configuration | 2x1 | 2x1 | 2x1 | |||
| Supply Voltage (VS) | 1 to 6 volts | 2 to 6 volts | 6 volts | |||
| Ron | 100 ohms | 100 ohms | 10 ohms | |||
| tON | 41 ns | |||||
| tOFF | 32 ns |