2 Circuit IC Switch 4:1 4.7Ohm 16-LFCSP-VQ (4x4)
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG1409YCPZ-REEL7CT-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 |
| Supply Voltage (VS) | 4.5 to 16.5 volts |
| Ron | 4.7 ohms |
| Bandwidth | 115 MHz |
| tON | 120 ns |