SCHOTTKY, LEAD-FREE, SINGLE, PLA Product overview: MADS-001338-12790T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MADS-001338-1279
The MA4E1338 series is a silicon medium barrier Schottky diode suitable for use in mixer, detector and limiter circuits. These diodes are also suitable for usage in anti-parallel, shunt power surge protection circuits for 50 Ohm and 75 Ohm systems.
These Silicon Medium Barrier, 8 V Schottky Diodes are useful in detector, limiter, mixer, and surge protection applications for operating frequency bands from DC through 6 GHz..
SCHOTTKY, LEAD-FREE, SINGLE, PLA
Schottky Diodes & Rectifiers
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | Schottky Diodes |
| Product Number | 284-MADS-001338-12790T | MADS-001338-12790T | MADS-001338-12790T | MADS-001338-12790T |
| Product Name | Schottky Diode and Rectifier | RF Schottky Diode | Discrete Semiconductor Products - Diodes - RF Diodes | Schottky Diodes & Rectifiers |
| Package | Bulk | SC-79 | SC-79 | |
| RoHS Compliant | RoHS | |||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Configuration | Single |