RF Diode PIN - 1 Pair Series Connection 8V 100mA 250mW SOT-23
RF Diode PIN - 1 Pair Series Connection 8V 100mA 250mW SOT-23
RF Diode PIN - 1 Pair Series Connection 8V 100mA 250mW SOT-23
Dual Diode - Series Pair (Tee) Configuration: The MA4E1338 series is a silicon medium barrier Schottky diode suitable for use in mixer, detector and limiter circuits. These diodes are also suitable for usage in anti-parallel, shunt power surge protection circuits for 50? and 75? systems. These parts are offered with Sn/Pb plating, as well as with 100% matte Sn plating on the RoHS compliant part numbers. The MA4E1338 Series of Schottky diodes is available in the SOT-23 (case style 287), SOT-143 (case style 1068), SOT-323 (case style 1146), SC-79 (case style 1279) and the SOD 323, (case style 1141) plastic package. These packages are supplied on tape and reel for automatic pick and place assembly and for surface mount placement to circuit boards, as indicated by a """"T"""" to the P/N suffix. These Silicon Medium Barrier, 8V Schottky Diodes are Useful in Detector, Limiter, Mixer, and Surge Protection Applications for Operating Frequency Bands from D.C. through 6 GHz.
8V BARRIER DIODE SOT 23 Product overview: MA4E1338B1-287T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, SOT 23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, SOT 23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4E1338B1-287T can be used for catalog matching and distributor lookup.
8V BARRIER DIODE SOT 23
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 1465-MA4E1338B1-287TCT-ND | MA4E1338B1-287T | 284-MA4E1338B1-287T | MA4E1338B1-287T |
| Product Name | RF Diodes | RF Schottky Diode | 8V SOT 23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |||
| Diode Type | Schottky | Schottky | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | Tape & Reel (TR) | SOT23; SOT-23 |
| VR | 8 volts | |||
| CT | 1 pF | 1 pF |