SCHOTTKY PLASTIC LEAD-FREE ZBD Product overview: MA4E2200D1-287T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4E2200D1-287T can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 1.5V 75MW SOT-23
Dual Diode - Reverse Series Pair (Reverse Tee) Configuration: The MA4E2200 series are Silicon zero bias P-type detector diodes assembled in low cost surface mount plastic packages. They are designed for usage in a wide variety of detector applications. The MA4E2200 series of zero bias detector diodes are available in the SOT-23 (case style 287). The small diode package size and moderate parasitics make these parts attractive for Low Leakage Limiters and RF Temperature Compensated Envelope Detectors for RF ID Tags Applications up to 4 GHz.
SCHOTTKY PLASTIC LEAD-FREE ZBD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-MA4E2200D1-287T | 1465-MA4E2200D1-287T-ND | MA4E2200D1-287T | MA4E2200D1-287T |
| Product Name | Schottky Diode and Rectifier | RF Diodes | RF Schottky Diode | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Bulk | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; SOT-23 |
| RoHS Compliant | RoHS | |||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |
| Configuration | Single | |||
| Diode Type | Schottky | Schottky |