Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1065550-MA4E20541-11
Packaging: Reel - TR
Current - Max: 20mA
Diode Type: Schottky - Single
Capacitance @ Vr, F: 0.3pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 3V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 125°C (TJ)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
RF Diode Schottky - Single 3V 20mA SOD-323
RF Diode Schottky - Single 3V 20mA SOD-323
RF Diode Schottky - Single 3V 20mA SOD-323
RF DIODE SCHOTTKY 3V SOD323 Product overview: MA4E20541-1141T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4E20541-1141T can be used for catalog matching and distributor lookup.
Single Diode Configuration: The MA4E2054 series are low barrier n-type silicon Schottky diodes assembled in low cost surface mount plastic packages. They are designed for use as high performance mixer and detector diodes. These parts are offered with Sn/Pb plating, as well as with 100% matte Sn plating on the RoHS compliant part numbers. The MA4E2054 -1141T (SOD-323), MA4E20541 -1279 (SC-79) and the MA4E2054A and MA4E2054C (available in both the SOT-23 and SOT-323 packages) are single element Schottky diodes characterized for use as single ended mixers and detectors. The MA4E2054B and MA4E2054D (available in both the SOT-23 and SOT-323 packages) incorporate two Schottky chips in series pair configurations. The MA4E2054E-1068T consists of two Schottky chips in the SOT-143 package in an unconnected pair configuration. These diodes are useful for balanced mixer and detector voltage doubler circuits. Applications for the MA4E2054 series include VSAT and DBS mixers. The small diode package size and low cost make them attractive for use in RF tag applications for identification and toll collection. The part number consists of the base chip (MA4E2054), followed by the wiring configuration (A, B, C, D, E, omit for SOD-323), the package style (287, 1068, 1141, 1146) and a """"T"""" for tape and reel.
RF DIODE SCHOTTKY 3V SOD323
Schottky Diodes & Rectifiers
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes | Schottky Diodes |
| Product Number | 1065550-MA4E20541-1141T | 1465-1219-1-ND | 284-MA4E20541-1141T | MA4E20541-1141T | MA4E20541-1141T | MA4E20541-1141T |
| Product Name | RF Diodes - MA4E20541-1141T | RF Diodes | Schottky 3V Diode and Rectifier | RF Schottky Diode | Discrete Semiconductor Products - Diodes - RF Diodes | Schottky Diodes & Rectifiers |
| Configuration | Single | Single | Single | |||
| Diode Type | Schottky; Schottky - Single | Schottky | Schottky | |||
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323 |
| CT | 0.3000 pF | 0.3000 pF | 0.3000 pF |