Win Source Part Number: 995773-MSS30-148-B10
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tray
Standard Package: 50
Current - Max: 50 mA
Diode Type: Schottky - Single
Capacitance @ Vr, F: 0.15pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 2V
Power Dissipation (Max): 100 mW
Resistance @ If, F: 7Ohm @ 5mA, 1MHz
Package / Case: B10B
Supplier Device Package: B10B
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: MACOM Technology Solutions
Other Names: 1465-MSS30-148-B10B
Base Product Number: MSS30
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SCHOTTKY DIODE,BEAMLEAD, B10B Product overview: MSS30-148-B10B from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MSS30-148-B10B can be used for catalog matching and distributor lookup.
SCHOTTKY DIODE,BEAMLEAD, B10B
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 995773-MSS30-148-B10B | MSS30-148-B10B | 284-MSS30-148-B10B | MSS30-148-B10B |
| Product Name | Discrete Semiconductor Products - Diodes - RF | RF Schottky Diode | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |||
| Diode Type | Schottky; Schottky - Single | Schottky | ||
| Package | B10B | Tray | B10B | |
| PD | 100 milliwatts |