MACOM RF Diodes - MA4E2200B1-287T MA4E2200B1-287T

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065551-MA4E2200B1-2 87T Packaging: Reel - TR Diode Type: Schottky - 1 Pair Series Connection Voltage - Peak Reverse (Max): 1.5V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 125°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065551-MA4E2200B1-2 87T Packaging: Reel - TR Diode Type: Schottky - 1 Pair Series Connection Voltage - Peak Reverse (Max): 1.5V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 125°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - MA4E2200B1-287T - 1065551-MA4E2200B1-287T - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MA4E2200B1-287T
1065551-MA4E2200B1-287T
RF Diodes - MA4E2200B1-287T 1065551-MA4E2200B1-287T
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065551-MA4E2200B1-2 87T Packaging: Reel - TR Diode Type: Schottky - 1 Pair Series Connection Voltage - Peak Reverse (Max): 1.5V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 125°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1065551-MA4E2200B1-287T
Packaging: Reel - TR
Diode Type: Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max): 1.5V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 125°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Diodes - 1465-1221-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Series Connection 1.5V SOT-23-3

RF Diode Schottky - 1 Pair Series Connection 1.5V SOT-23-3

Buy Now Datasheet
RF Diodes - 1465-1221-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Series Connection 1.5V SOT-23-3

RF Diode Schottky - 1 Pair Series Connection 1.5V SOT-23-3

Buy Now Datasheet
RF Diodes - 1465-1221-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Series Connection 1.5V SOT-23-3

RF Diode Schottky - 1 Pair Series Connection 1.5V SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Schottky 1.5V SOT23 Diode and Rectifier
284-MA4E2200B1-287T
Schottky 1.5V SOT23 Diode and Rectifier 284-MA4E2200B1-287T
RF DIODE SCHOTTKY 1.5V SOT23-3 Product overview: MA4E2200B1-287T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5V, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4E2200B1-287T can be used for catalog matching and distributor lookup.

RF DIODE SCHOTTKY 1.5V SOT23-3 Product overview: MA4E2200B1-287T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5V, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4E2200B1-287T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Schottky Diode - MA4E2200B1-287T - Richardson RFPD
Downers Grove, IL, United States
RF Schottky Diode
MA4E2200B1-287T
RF Schottky Diode MA4E2200B1-287T
Dual Diode - Series Pair (Tee) Configuration: The MA4E2200 series are Silicon zero bias P-type detector diodes assembled in low cost surface mount plastic packages. They are designed for usage in a wide variety of detector applications. The MA4E2200 series of zero bias detector diodes are available in the SOT-23 (case style 287). The small diode package size and moderate parasitics make these parts attractive for Low Leakage Limiters and RF Temperature Compensated Envelope Detectors for RF ID Tags Applications up to 4 GHz.

Dual Diode - Series Pair (Tee) Configuration: The MA4E2200 series are Silicon zero bias P-type detector diodes assembled in low cost surface mount plastic packages. They are designed for usage in a wide variety of detector applications. The MA4E2200 series of zero bias detector diodes are available in the SOT-23 (case style 287). The small diode package size and moderate parasitics make these parts attractive for Low Leakage Limiters and RF Temperature Compensated Envelope Detectors for RF ID Tags Applications up to 4 GHz.

Supplier's Site Datasheet
RF DIODE SCHOTTKY 1.5V SOT23-3

RF DIODE SCHOTTKY 1.5V SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MA4E2200B1-287T
Schottky Diodes & Rectifiers MA4E2200B1-287T
Schottky Diodes & Rectifiers Brkdn V 1.5Volt min. .25pF max-65 to 125C

Schottky Diodes & Rectifiers Brkdn V 1.5Volt min. .25pF max-65 to 125C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MA4E2200B1-287T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA4E2200B1-287T
Discrete Semiconductor Products - Diodes - RF Diodes MA4E2200B1-287T
RF DIODE SCHOTTKY 1.5V SOT23-3

RF DIODE SCHOTTKY 1.5V SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes RF Diodes Schottky Diodes RF Diodes
Product Number 1065551-MA4E2200B1-287T 1465-1221-2-ND 284-MA4E2200B1-287T MA4E2200B1-287T MA4E2200B1-287T MA4E2200B1-287T MA4E2200B1-287T
Product Name RF Diodes - MA4E2200B1-287T RF Diodes Schottky 1.5V SOT23 Diode and Rectifier RF Schottky Diode RF Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - RF Diodes
Diode Type Schottky; Schottky - 1 Pair Series Connection Schottky Schottky Schottky
Life Cycle Stage Active Active
Package SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Configuration Single
Unlock Full Specs
to access all available technical data