Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Diode Schottky - Single 8V 30mA 250mW SOT-23
RF Diode Schottky - Single 8V 30mA 250mW SOT-23
RF Diode Schottky - Single 8V 30mA 250mW SOT-23
8V BARRIER DIODE SOT 23 Product overview: MA4E1338A1-287T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, SOT 23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, SOT 23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4E1338A1-287T can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers
8V BARRIER DIODE SOT 23
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | Schottky Diodes | RF Diodes |
| Product Number | MA4E1338A1-287T | 1465-MA4E1338A1-287TTR-ND | 284-MA4E1338A1-287T | MA4E1338A1-287T | MA4E1338A1-287T |
| Product Name | RF Schottky Diode | RF Diodes | 8V SOT 23 Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | |||
| Diode Type | Schottky | Schottky | |||
| Package | SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23 | |
| Operating Frequency | 0.0 to 4000 MHz | ||||
| CT | 1 pF | 1 pF |