DigiKey Datasheets for Field-Programmable Gate Arrays (FPGA)
Field-programmable gate arrays (FPGAs) have a different architecture than SPLDs and CPLDs, and typically offer higher capacities. FPGAs are also known as logic cell arrays (LCA) and programmable ASIC (pASIC).
Field-Programmable Gate Arrays (FPGA): Learn more
| Product Name | Notes |
|---|---|
| FPGA MAX10 485 I/O 610VPBGA | |
| FPGA MAX10 485I/O 610VPBGA | |
| IC FPGA 125 I/O MAX10 180WLCSP | |
| IC FPGA 528 I/O 1760FBGA | |
| IC FPGA STRATIX10DX 2597FBGA | |
| IC FPGA STRATIX10GX 1152FBGA | |
| IC FPGA/CPLD NV 178 I/O 256FBGA | |
| IC FPGA/CPLD NV 360 I/O 484FBGA | |
| IC FPGA/CPLD NV 500 I/O 672FBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 101 1290240 40000 144-LQFP Exposed Pad | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 101 1677312 50000 144-LQFP Exposed Pad | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 101 691200 25000 144-LQFP Exposed Pad | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 130 562176 16000 169-LFBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1290240 40000 256-LBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1677312 50000 256-LBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 246 562176 16000 324-LFBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 360 1290240 40000 484-BGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 360 1677312 50000 484-BGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 360 691200 25000 484-BGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 500 1290240 40000 672-BGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 500 1677312 50000 672-BGA | |
| Stratix® 10 DX Field Programmable Gate Array (FPGA) IC 528 112197632 1325000 1760-BBGA, FCBGA | |
| Stratix® 10 DX Field Programmable Gate Array (FPGA) IC 816 240123904 2753000 2912-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 1160 2500000 2912-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 1160 2800000 2912-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 1100000 1760-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 1650000 1760-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 1660000 1760-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2100000 1760-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2110000 1760-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2500000 1760-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 850000 1760-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 704 1650000 2397-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 704 2100000 2397-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 704 2500000 2397-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 704 2800000 2397-BBGA, FCBGA |
| << Prev | Next >> |