Intel Corporation FPGAs (Field Programmable Gate Array) 10M40DCF672C8G

Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 500 1290240 40000 672-BGA
Request a Quote Datasheet
Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 500 1290240 40000 672-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3118-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3118-ND
FPGAs (Field Programmable Gate Array) 544-3118-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 500 1290240 40000 672-BGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 500 1290240 40000 672-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10M40DCF672C8G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10M40DCF672C8G
FPGA Programmable Logic Device 696-10M40DCF672C8G
FPGA - Field Programmable Gate Array non-volatile FPGA, 500 I/O, 672FBGA Product overview: 10M40DCF672C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M40DCF672C8G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array non-volatile FPGA, 500 I/O, 672FBGA Product overview: 10M40DCF672C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M40DCF672C8G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265063-10M40DCF672C8G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265063-10M40DCF672C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265063-10M40DCF672C8G
Win Source Part Number: 1265063-10M40DCF672C 8G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MAX® 10 Package: Tray Standard Package: 40 Mounting: SMD (SMT) Number of I/O: 500 Number of LABs/CLBs: 2500 Number of Logic Elements/Cells: 40000 Total RAM Bits: 1290240 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 672-BGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 968826,544-3118

Win Source Part Number: 1265063-10M40DCF672C8G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MAX® 10
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Number of I/O: 500
Number of LABs/CLBs: 2500
Number of Logic Elements/Cells: 40000
Total RAM Bits: 1290240
Voltage - Supply: 1.15V ~ 1.25V
Package / Case: 672-BGA
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 968826,544-3118

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M40DCF672C8G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M40DCF672C8G
FPGAs (Field Programmable Gate Array) 10M40DCF672C8G
MAX® 10 Field Programmable Gate Array (FPGA) IC 500 1290240 40000 672-BGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 500 1290240 40000 672-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M40DCF672C8G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M40DCF672C8G
Embedded - FPGAs (Field Programmable Gate Array) 10M40DCF672C8G
IC FPGA 500 I/O 672FBGA

IC FPGA 500 I/O 672FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M40DCF672C8G
FPGA - Field Programmable Gate Array 10M40DCF672C8G
FPGA - Field Programmable Gate Array non-volatile FPGA, 500 I/O, 672FBGA

FPGA - Field Programmable Gate Array non-volatile FPGA, 500 I/O, 672FBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M40DCF672C8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M40DCF672C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M40DCF672C8G
IC FPGA 500 I/O 672FBGA

IC FPGA 500 I/O 672FBGA

Supplier's Site
FPGA MAX 10 Family 40000 Cells 55nm Technology 1.2V 672-Pin TFBGA - 386-10M40DCF672C8G - Utmel Electronic Limited
Hong Kong, China
FPGA MAX 10 Family 40000 Cells 55nm Technology 1.2V 672-Pin TFBGA
386-10M40DCF672C8G
FPGA MAX 10 Family 40000 Cells 55nm Technology 1.2V 672-Pin TFBGA 386-10M40DCF672C8G
FPGA MAX 10 Family 40000 Cells 55nm Technology 1.2V 672-Pin TFBGA

FPGA MAX 10 Family 40000 Cells 55nm Technology 1.2V 672-Pin TFBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10M40DCF672C8G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M40DCF672C8G
FPGAs (Field Programmable Gate Array) 10M40DCF672C8G
IC FPGA 500 I/O 672FBGA

IC FPGA 500 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3118-ND 696-10M40DCF672C8G 1265063-10M40DCF672C8G 10M40DCF672C8G 10M40DCF672C8G 10M40DCF672C8G 10M40DCF672C8G 386-10M40DCF672C8G 10M40DCF672C8G
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA MAX 10 Family 40000 Cells 55nm Technology 1.2V 672-Pin TFBGA FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BGA Other; Tray Other; 672-BGA Other; 672-BGA Other; 672-BGA
Pins 672
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 450 MHz
User I/Os 500 pins 500 pins 500 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-2X - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 588 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details